Capital Lighting, Inc. E91084-05 Island/Pool Table-4 Light + 458856

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024286 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024286 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91084-05 Island/Pool Table-4 Light + - 458856 - Capital Lighting, Inc.
Columbus, OH, USA
E91084-05 Island/Pool Table-4 Light +
458856
E91084-05 Island/Pool Table-4 Light + 458856
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024286 Category: Linear Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Length 10.50
Bulb
Type: G9 T4
Qty: 4
Wattage: 50
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094024286
Category: Linear Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458856
Product Name E91084-05 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details