Capital Lighting, Inc. E91043-41 Island/Pool Table-3 Light Bar 458814

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094021995 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094021995 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91043-41 Island/Pool Table-3 Light Bar - 458814 - Capital Lighting, Inc.
Columbus, OH, USA
E91043-41 Island/Pool Table-3 Light Bar
458814
E91043-41 Island/Pool Table-3 Light Bar 458814
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Pendant UPC: 845094021995 Category: Linear Pendant Glass: White Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Bulb
Type: G9 T4
Qty: 3
Wattage: 50
Finish: Bronze
Product Name: Three Light Pendant
UPC: 845094021995
Category: Linear Pendant
Glass: White Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458814
Product Name E91043-41 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details