Capital Lighting, Inc. E91044-13 Island/Pool Table-4 Light + 458811

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024149 Category: Linear Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024149 Category: Linear Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E91044-13 Island/Pool Table-4 Light + - 458811 - Capital Lighting, Inc.
Columbus, OH, USA
E91044-13 Island/Pool Table-4 Light +
458811
E91044-13 Island/Pool Table-4 Light + 458811
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Bulb Type: G9 T4 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Pendant UPC: 845094024149 Category: Linear Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Bulb
Type: G9 T4
Qty: 4
Wattage: 50
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094024149
Category: Linear Pendant
Glass: White Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458811
Product Name E91044-13 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details