Capital Lighting, Inc. 8-1028-3-109 Bathroom Fixtures-Three Lights 458782

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920215469 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920215469 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1028-3-109 Bathroom Fixtures-Three Lights - 458782 - Capital Lighting, Inc.
Columbus, OH, USA
8-1028-3-109 Bathroom Fixtures-Three Lights
458782
8-1028-3-109 Bathroom Fixtures-Three Lights 458782
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 7.50 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920215469 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 7.50
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Bath Bar
UPC: 822920215469
Category: Bath Lights
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458782
Product Name 8-1028-3-109 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details