Capital Lighting, Inc. 7-5683-3-187 Pendants-Drum Shade 458750

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Product Name: Three Light Pendant UPC: 822920213694 Category: Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Product Name: Three Light Pendant UPC: 822920213694 Category: Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-5683-3-187 Pendants-Drum Shade - 458750 - Capital Lighting, Inc.
Columbus, OH, USA
7-5683-3-187 Pendants-Drum Shade
458750
7-5683-3-187 Pendants-Drum Shade 458750
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Pewter Product Name: Three Light Pendant UPC: 822920213694 Category: Pendants Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Pewter
Product Name: Three Light Pendant
UPC: 822920213694
Category: Pendants
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458750
Product Name 7-5683-3-187 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details