Capital Lighting, Inc. 42123CH Mini Pendants-Rod 458695

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927285261 Category: Mini Pendants Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927285261 Category: Mini Pendants Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42123CH Mini Pendants-Rod - 458695 - Capital Lighting, Inc.
Columbus, OH, USA
42123CH Mini Pendants-Rod
458695
42123CH Mini Pendants-Rod 458695
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927285261 Category: Mini Pendants Glass: Opal-Etched Shipped Via: UPS Safety Rating: cUL Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927285261
Category: Mini Pendants
Glass: Opal-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458695
Product Name 42123CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details