Capital Lighting, Inc. 70722 Lamps-Table Lamps 458678

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Hand Painted Porcelain Weight: 10.5 Product Name: One Light Table Lamp UPC: 038463023144 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Hand Painted Porcelain Weight: 10.5 Product Name: One Light Table Lamp UPC: 038463023144 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70722 Lamps-Table Lamps - 458678 - Capital Lighting, Inc.
Columbus, OH, USA
70722 Lamps-Table Lamps
458678
70722 Lamps-Table Lamps 458678
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebony Hand Painted Porcelain Weight: 10.5 Product Name: One Light Table Lamp UPC: 038463023144 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ebony Hand Painted Porcelain
Weight: 10.5
Product Name: One Light Table Lamp
UPC: 038463023144
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458678
Product Name 70722 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details