Capital Lighting, Inc. 110930 Sconces-Pocket 458659

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth/Siver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth/Siver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110930 Sconces-Pocket - 458659 - Capital Lighting, Inc.
Columbus, OH, USA
110930 Sconces-Pocket
458659
110930 Sconces-Pocket 458659
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Earth/Siver Mica Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Earth/Siver Mica
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458659
Product Name 110930 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details