Capital Lighting, Inc. 69286 Sconces-Pocket 458654

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Extension: 15 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Extension: 15 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
69286 Sconces-Pocket - 458654 - Capital Lighting, Inc.
Columbus, OH, USA
69286 Sconces-Pocket
458654
69286 Sconces-Pocket 458654
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Extension: 15 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Extension: 15
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458654
Product Name 69286 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details