Capital Lighting, Inc. 98376 Sconces-Single Glass 458653

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Custom Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Custom Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98376 Sconces-Single Glass - 458653 - Capital Lighting, Inc.
Columbus, OH, USA
98376 Sconces-Single Glass
458653
98376 Sconces-Single Glass 458653
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 10.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Custom Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 10.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Custom
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458653
Product Name 98376 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details