Capital Lighting, Inc. 98824 Exterior -Post/Pier Head 458651

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 23.5 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 23.5 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98824 Exterior -Post/Pier Head - 458651 - Capital Lighting, Inc.
Columbus, OH, USA
98824 Exterior -Post/Pier Head
458651
98824 Exterior -Post/Pier Head 458651
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 23.5 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Extension: 23.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458651
Product Name 98824 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details