Capital Lighting, Inc. 70723 Lamps-Table Lamps 458649

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5.5 Product Name: Two Light Table Lamp UPC: 038463023151 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5.5 Product Name: Two Light Table Lamp UPC: 038463023151 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70723 Lamps-Table Lamps - 458649 - Capital Lighting, Inc.
Columbus, OH, USA
70723 Lamps-Table Lamps
458649
70723 Lamps-Table Lamps 458649
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5.5 Product Name: Two Light Table Lamp UPC: 038463023151 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 5.5
Product Name: Two Light Table Lamp
UPC: 038463023151
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458649
Product Name 70723 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details