Capital Lighting, Inc. 70744 Lamps-Table Lamps 458641

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463023892 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463023892 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70744 Lamps-Table Lamps - 458641 - Capital Lighting, Inc.
Columbus, OH, USA
70744 Lamps-Table Lamps
458641
70744 Lamps-Table Lamps 458641
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Wood Weight: 6.5 Product Name: One Light Table Lamp UPC: 038463023892 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Wood
Weight: 6.5
Product Name: One Light Table Lamp
UPC: 038463023892
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458641
Product Name 70744 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details