Capital Lighting, Inc. 77897 Large Chandeliers-Glass Shade 458626

Description
PRODUCT DETAILS / SPECS Width/Dia: 61.00 Height: 102.00 Bulb Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 61.00 Height: 102.00 Bulb Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
77897 Large Chandeliers-Glass Shade - 458626 - Capital Lighting, Inc.
Columbus, OH, USA
77897 Large Chandeliers-Glass Shade
458626
77897 Large Chandeliers-Glass Shade 458626
PRODUCT DETAILS / SPECS Width/Dia: 61.00 Height: 102.00 Bulb Qty: 9 Wattage: 60 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 61.00
Height: 102.00
Bulb
Qty: 9
Wattage: 60
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458626
Product Name 77897 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details