Capital Lighting, Inc. 98481 Island/Pool Table-3 Light Bar 458620

Description
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98481 Island/Pool Table-3 Light Bar - 458620 - Capital Lighting, Inc.
Columbus, OH, USA
98481 Island/Pool Table-3 Light Bar
458620
98481 Island/Pool Table-3 Light Bar 458620
PRODUCT DETAILS / SPECS Height: 44.00 Length 44.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 44.00
Length 44.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458620
Product Name 98481 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details