Capital Lighting, Inc. P806-077 Mid. Chandeliers-Glass Down 458595

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Chrome Weight: 8.18 Product Name: Six Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Chrome Weight: 8.18 Product Name: Six Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
P806-077 Mid. Chandeliers-Glass Down - 458595 - Capital Lighting, Inc.
Columbus, OH, USA
P806-077 Mid. Chandeliers-Glass Down
458595
P806-077 Mid. Chandeliers-Glass Down 458595
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.75 Bulb Type: G-9 Qty: 6 Wattage: 60 Finish: Chrome Weight: 8.18 Product Name: Six Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.75
Bulb
Type: G-9
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 8.18
Product Name: Six Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458595
Product Name P806-077 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details