Capital Lighting, Inc. P804-077 Island/Pool Table-4 Light + 458592

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 6.51 Product Name: Four Light Island Category: Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 6.51 Product Name: Four Light Island Category: Island Light

Suppliers

Company
Product
Description
Supplier Links
P804-077 Island/Pool Table-4 Light + - 458592 - Capital Lighting, Inc.
Columbus, OH, USA
P804-077 Island/Pool Table-4 Light +
458592
P804-077 Island/Pool Table-4 Light + 458592
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.50 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 6.51 Product Name: Four Light Island Category: Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.50
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 6.51
Product Name: Four Light Island
Category: Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458592
Product Name P804-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details