Capital Lighting, Inc. P803-077 Island/Pool Table-4 Light + 458590

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 7.81 Product Name: Six Light Island Category: Island Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 7.81 Product Name: Six Light Island Category: Island Light

Suppliers

Company
Product
Description
Supplier Links
P803-077 Island/Pool Table-4 Light + - 458590 - Capital Lighting, Inc.
Columbus, OH, USA
P803-077 Island/Pool Table-4 Light +
458590
P803-077 Island/Pool Table-4 Light + 458590
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Chrome Weight: 7.81 Product Name: Six Light Island Category: Island Light

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 11.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Chrome
Weight: 7.81
Product Name: Six Light Island
Category: Island Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458590
Product Name P803-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details