Capital Lighting, Inc. E20263-10 Mini Pendants-Cable 458569

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Chrome Weight: 9.7 Product Name: Three Light LED Pendant UPC: 845094018070 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Chrome Weight: 9.7 Product Name: Three Light LED Pendant UPC: 845094018070 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20263-10 Mini Pendants-Cable - 458569 - Capital Lighting, Inc.
Columbus, OH, USA
E20263-10 Mini Pendants-Cable
458569
E20263-10 Mini Pendants-Cable 458569
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Polished Chrome Weight: 9.7 Product Name: Three Light LED Pendant UPC: 845094018070 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.50
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Polished Chrome
Weight: 9.7
Product Name: Three Light LED Pendant
UPC: 845094018070
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458569
Product Name E20263-10 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details