Capital Lighting, Inc. E20826-02 Pendants-Other 458537

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome/Black Weight: 13.2 Product Name: One Light Pendant UPC: 845094017400 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome/Black Weight: 13.2 Product Name: One Light Pendant UPC: 845094017400 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20826-02 Pendants-Other - 458537 - Capital Lighting, Inc.
Columbus, OH, USA
E20826-02 Pendants-Other
458537
E20826-02 Pendants-Other 458537
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome/Black Weight: 13.2 Product Name: One Light Pendant UPC: 845094017400 Category: Pendant Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 42 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome/Black
Weight: 13.2
Product Name: One Light Pendant
UPC: 845094017400
Category: Pendant
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 42
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458537
Product Name E20826-02 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details