Capital Lighting, Inc. E20940-10 Sconces-Other 458512

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Satin Nickel Weight: 7.3 Product Name: Two Light LED Wall Sconce UPC: 845094017257 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Satin Nickel Weight: 7.3 Product Name: Two Light LED Wall Sconce UPC: 845094017257 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20940-10 Sconces-Other - 458512 - Capital Lighting, Inc.
Columbus, OH, USA
E20940-10 Sconces-Other
458512
E20940-10 Sconces-Other 458512
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Extension: 4 Bulb Type: LED Qty: 2 Wattage: 3 Finish: Satin Nickel Weight: 7.3 Product Name: Two Light LED Wall Sconce UPC: 845094017257 Category: Wall Sconce Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Extension: 4
Bulb
Type: LED
Qty: 2
Wattage: 3
Finish: Satin Nickel
Weight: 7.3
Product Name: Two Light LED Wall Sconce
UPC: 845094017257
Category: Wall Sconce
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458512
Product Name E20940-10 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details