Capital Lighting, Inc. 8-1041-1-109 Sconces-Other 458497

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920215360 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920215360 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1041-1-109 Sconces-Other - 458497 - Capital Lighting, Inc.
Columbus, OH, USA
8-1041-1-109 Sconces-Other
458497
8-1041-1-109 Sconces-Other 458497
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Polished Nickel Product Name: One Light Sconce UPC: 822920215360 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Polished Nickel
Product Name: One Light Sconce
UPC: 822920215360
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458497
Product Name 8-1041-1-109 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details