Capital Lighting, Inc. 8-1041-3-109 Bathroom Fixtures-Three Lights 458496

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920215681 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920215681 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1041-3-109 Bathroom Fixtures-Three Lights - 458496 - Capital Lighting, Inc.
Columbus, OH, USA
8-1041-3-109 Bathroom Fixtures-Three Lights
458496
8-1041-3-109 Bathroom Fixtures-Three Lights 458496
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Nickel Product Name: Three Light Bath Bar UPC: 822920215681 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Extension: 9
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Nickel
Product Name: Three Light Bath Bar
UPC: 822920215681
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458496
Product Name 8-1041-3-109 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details