Capital Lighting, Inc. 8-5012-2-128 Bathroom Fixtures-Three Lights 458477

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Product Name: Three Light Bath Valance UPC: 822920213632 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Tracy Porter
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Product Name: Three Light Bath Valance UPC: 822920213632 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Tracy Porter

Suppliers

Company
Product
Description
Supplier Links
8-5012-2-128 Bathroom Fixtures-Three Lights - 458477 - Capital Lighting, Inc.
Columbus, OH, USA
8-5012-2-128 Bathroom Fixtures-Three Lights
458477
8-5012-2-128 Bathroom Fixtures-Three Lights 458477
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 6.75 Extension: 5.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oxidized Silver Product Name: Three Light Bath Valance UPC: 822920213632 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Tracy Porter

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 6.75
Extension: 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oxidized Silver
Product Name: Three Light Bath Valance
UPC: 822920213632
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Tracy Porter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458477
Product Name 8-5012-2-128 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details