Capital Lighting, Inc. 8-5690-3-187 Bathroom Fixtures-Three Lights 458476

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Pewter Product Name: Three Light Bath Bar UPC: 822920213731 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Pewter Product Name: Three Light Bath Bar UPC: 822920213731 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5690-3-187 Bathroom Fixtures-Three Lights - 458476 - Capital Lighting, Inc.
Columbus, OH, USA
8-5690-3-187 Bathroom Fixtures-Three Lights
458476
8-5690-3-187 Bathroom Fixtures-Three Lights 458476
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 11.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Pewter Product Name: Three Light Bath Bar UPC: 822920213731 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 11.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Pewter
Product Name: Three Light Bath Bar
UPC: 822920213731
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458476
Product Name 8-5690-3-187 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details