Capital Lighting, Inc. 8-5690-2-187 Bathroom Fixtures-Two Lights 458474

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Pewter Product Name: Two Light Bath Bar UPC: 822920213724 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Pewter Product Name: Two Light Bath Bar UPC: 822920213724 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5690-2-187 Bathroom Fixtures-Two Lights - 458474 - Capital Lighting, Inc.
Columbus, OH, USA
8-5690-2-187 Bathroom Fixtures-Two Lights
458474
8-5690-2-187 Bathroom Fixtures-Two Lights 458474
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Extension: 8.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Pewter Product Name: Two Light Bath Bar UPC: 822920213724 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.25
Extension: 8.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Pewter
Product Name: Two Light Bath Bar
UPC: 822920213724
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458474
Product Name 8-5690-2-187 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details