Capital Lighting, Inc. 9-36762-1-76 Sconces-Single Candle 458465

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Florencian Bronze Product Name: One Light Sconce UPC: 822920202582 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Florencian Bronze Product Name: One Light Sconce UPC: 822920202582 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-36762-1-76 Sconces-Single Candle - 458465 - Capital Lighting, Inc.
Columbus, OH, USA
9-36762-1-76 Sconces-Single Candle
458465
9-36762-1-76 Sconces-Single Candle 458465
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Florencian Bronze Product Name: One Light Sconce UPC: 822920202582 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Florencian Bronze
Product Name: One Light Sconce
UPC: 822920202582
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458465
Product Name 9-36762-1-76 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details