Capital Lighting, Inc. 9-2898-1-56 Sconces-Pocket 458463

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920202292 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920202292 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-2898-1-56 Sconces-Pocket - 458463 - Capital Lighting, Inc.
Columbus, OH, USA
9-2898-1-56 Sconces-Pocket
458463
9-2898-1-56 Sconces-Pocket 458463
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920202292 Category: Wall Sconce Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell
Product Name: One Light Sconce
UPC: 822920202292
Category: Wall Sconce
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458463
Product Name 9-2898-1-56 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details