Capital Lighting, Inc. KP-5-311-BK Exterior -Wall Mount 458458

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.12 Bulb Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Wall Mount Lantern UPC: 822920200663 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.12 Bulb Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Wall Mount Lantern UPC: 822920200663 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-5-311-BK Exterior -Wall Mount - 458458 - Capital Lighting, Inc.
Columbus, OH, USA
KP-5-311-BK Exterior -Wall Mount
458458
KP-5-311-BK Exterior -Wall Mount 458458
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 40.12 Bulb Qty: 4 Wattage: 40 Finish: Black Product Name: Four Light Wall Mount Lantern UPC: 822920200663 Category: Outdoor Glass: Clear Watered Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 40.12
Bulb
Qty: 4
Wattage: 40
Finish: Black
Product Name: Four Light Wall Mount Lantern
UPC: 822920200663
Category: Outdoor
Glass: Clear Watered
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458458
Product Name KP-5-311-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details