Capital Lighting, Inc. KP-109-9-13 Mid. Chandeliers-Glass Up 458420

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920202797 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920202797 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-109-9-13 Mid. Chandeliers-Glass Up - 458420 - Capital Lighting, Inc.
Columbus, OH, USA
KP-109-9-13 Mid. Chandeliers-Glass Up
458420
KP-109-9-13 Mid. Chandeliers-Glass Up 458420
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920202797 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Chandelier
UPC: 822920202797
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458420
Product Name KP-109-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details