Capital Lighting, Inc. 5257PS Mid. Chandeliers-Glass Down 458335

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5257PS Mid. Chandeliers-Glass Down - 458335 - Capital Lighting, Inc.
Columbus, OH, USA
5257PS Mid. Chandeliers-Glass Down
458335
5257PS Mid. Chandeliers-Glass Down 458335
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458335
Product Name 5257PS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details