Capital Lighting, Inc. 7923PB Flush Mounts-Bowl Style 458317

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass

Suppliers

Company
Product
Description
Supplier Links
7923PB Flush Mounts-Bowl Style - 458317 - Capital Lighting, Inc.
Columbus, OH, USA
7923PB Flush Mounts-Bowl Style
458317
7923PB Flush Mounts-Bowl Style 458317
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Brass

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Brass

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458317
Product Name 7923PB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details