Capital Lighting, Inc. P3843-09 Pendants-Bowl Style 458309

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247156245 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247156245 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3843-09 Pendants-Bowl Style - 458309 - Capital Lighting, Inc.
Columbus, OH, USA
P3843-09 Pendants-Bowl Style
458309
P3843-09 Pendants-Bowl Style 458309
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247156245 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247156245
Category: Hall & Foyer
Glass: Etched White
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458309
Product Name P3843-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details