Capital Lighting, Inc. P5153-09 Mini Pendants-Rod 458308

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247155255 Category: Pendants Mini Pendants Glass: Etched White Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247155255 Category: Pendants Mini Pendants Glass: Etched White Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5153-09 Mini Pendants-Rod - 458308 - Capital Lighting, Inc.
Columbus, OH, USA
P5153-09 Mini Pendants-Rod
458308
P5153-09 Mini Pendants-Rod 458308
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247155255 Category: Pendants Mini Pendants Glass: Etched White Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247155255
Category: Pendants Mini Pendants
Glass: Etched White
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458308
Product Name P5153-09 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details