Capital Lighting, Inc. P5805-077 Bathroom Fixtures-Five+Lights 458252

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 10.34 Product Name: Five Light Bath Bar Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 10.34 Product Name: Five Light Bath Bar Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5805-077 Bathroom Fixtures-Five+Lights - 458252 - Capital Lighting, Inc.
Columbus, OH, USA
P5805-077 Bathroom Fixtures-Five+Lights
458252
P5805-077 Bathroom Fixtures-Five+Lights 458252
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 10.34 Product Name: Five Light Bath Bar Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 47.25
Height: 6.00
Extension: 6
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 10.34
Product Name: Five Light Bath Bar
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458252
Product Name P5805-077 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details