Capital Lighting, Inc. P5803-077 Bathroom Fixtures-Three Lights 458251

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.75 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 5.76 Product Name: Three Light Bath Bar Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.75 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 5.76 Product Name: Three Light Bath Bar Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5803-077 Bathroom Fixtures-Three Lights - 458251 - Capital Lighting, Inc.
Columbus, OH, USA
P5803-077 Bathroom Fixtures-Three Lights
458251
P5803-077 Bathroom Fixtures-Three Lights 458251
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.75 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 40 Finish: Chrome Weight: 5.76 Product Name: Three Light Bath Bar Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.75
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Chrome
Weight: 5.76
Product Name: Three Light Bath Bar
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458251
Product Name P5803-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details