Capital Lighting, Inc. P5804-077 Bathroom Fixtures-Four Lights 458250

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 8.16 Product Name: Four Light Bath Bar Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 8.16 Product Name: Four Light Bath Bar Category: Bath

Suppliers

Company
Product
Description
Supplier Links
P5804-077 Bathroom Fixtures-Four Lights - 458250 - Capital Lighting, Inc.
Columbus, OH, USA
P5804-077 Bathroom Fixtures-Four Lights
458250
P5804-077 Bathroom Fixtures-Four Lights 458250
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 6.00 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 8.16 Product Name: Four Light Bath Bar Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 6.00
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 8.16
Product Name: Four Light Bath Bar
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458250
Product Name P5804-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details