Capital Lighting, Inc. 1496-357-PL Exterior -Post/Pier Head 458248

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Post Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Post Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1496-357-PL Exterior -Post/Pier Head - 458248 - Capital Lighting, Inc.
Columbus, OH, USA
1496-357-PL Exterior -Post/Pier Head
458248
1496-357-PL Exterior -Post/Pier Head 458248
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Post Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Post
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458248
Product Name 1496-357-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details