Capital Lighting, Inc. 1490-A357-PL Exterior -Wall Mt./Flush 458242

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1490-A357-PL Exterior -Wall Mt./Flush - 458242 - Capital Lighting, Inc.
Columbus, OH, USA
1490-A357-PL Exterior -Wall Mt./Flush
458242
1490-A357-PL Exterior -Wall Mt./Flush 458242
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.75 Extension: 4 Bulb Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.75
Extension: 4
Bulb
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458242
Product Name 1490-A357-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details