Capital Lighting, Inc. 5123-066 Bathroom Fixtures-Three Lights 458230

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Panels Bath/Vanity Fixture UPC: 747396070988 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Panels Bath/Vanity Fixture UPC: 747396070988 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5123-066 Bathroom Fixtures-Three Lights - 458230 - Capital Lighting, Inc.
Columbus, OH, USA
5123-066 Bathroom Fixtures-Three Lights
458230
5123-066 Bathroom Fixtures-Three Lights 458230
PRODUCT DETAILS / SPECS Width/Dia: 27.75 Height: 9.25 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Panels Bath/Vanity Fixture UPC: 747396070988 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.75
Height: 9.25
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Panels Bath/Vanity Fixture
UPC: 747396070988
Glass: Frosted fluted
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458230
Product Name 5123-066 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details