Capital Lighting, Inc. P400-1-077 Pendants-Drum Shade 458204

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 94.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 2.86 Product Name: Eight Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 94.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 2.86 Product Name: Eight Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P400-1-077 Pendants-Drum Shade - 458204 - Capital Lighting, Inc.
Columbus, OH, USA
P400-1-077 Pendants-Drum Shade
458204
P400-1-077 Pendants-Drum Shade 458204
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 94.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 2.86 Product Name: Eight Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 94.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 2.86
Product Name: Eight Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458204
Product Name P400-1-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details