Capital Lighting, Inc. Lamps-Table Lamps 458065

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 458065 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
458065
Lamps-Table Lamps 458065
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458065
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details