Capital Lighting, Inc. Semi-Flush Mts.-Other 458061

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Other - 458061 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Other
458061
Semi-Flush Mts.-Other 458061
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 19.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458061
Product Name Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details