Capital Lighting, Inc. Pendants-Bowl Style 458035

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 24.00 Bulb Type: G-9 Qty: 20 Wattage: 20
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 24.00 Bulb Type: G-9 Qty: 20 Wattage: 20

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 458035 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
458035
Pendants-Bowl Style 458035
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 24.00 Bulb Type: G-9 Qty: 20 Wattage: 20

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 24.00
Bulb
Type: G-9
Qty: 20
Wattage: 20

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458035
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details