Capital Lighting, Inc. Sconces-Pocket 458033

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 458033 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
458033
Sconces-Pocket 458033
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458033
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details