Capital Lighting, Inc. Sconces-Pocket 458023

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 458023 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
458023
Sconces-Pocket 458023
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 9 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 9
Bulb
Type: G-9
Qty: 5
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458023
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details