Capital Lighting, Inc. Flush Mounts-Bowl Style 458018

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 458018 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
458018
Flush Mounts-Bowl Style 458018
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.50 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.50
Bulb
Type: G-9
Qty: 5
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458018
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details