Capital Lighting, Inc. Flush Mounts-Bowl Style 458014

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 458014 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
458014
Flush Mounts-Bowl Style 458014
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458014
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details