Capital Lighting, Inc. Mini Pendants-Cable 458010

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Cable - 458010 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Cable
458010
Mini Pendants-Cable 458010
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G-9 Qty: 12 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: G-9
Qty: 12
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458010
Product Name Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details