Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 458000

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 458000 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
458000
Semi-Flush Mts.-Bowl Style 458000
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Bulb
Type: G-9
Qty: 12
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458000
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details